Advanced Linear Devices, Inc. Single High Speed CMOS Timer ALD555SAL

Description
555 Type, Timer/Oscillator (Single) IC 2MHz 8-SOIC
Request a Quote Datasheet
Description
555 Type, Timer/Oscillator (Single) IC 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single High Speed CMOS Timer - ALD555SAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Single High Speed CMOS Timer
ALD555SAL
Single High Speed CMOS Timer ALD555SAL
555 Type, Timer/Oscillator (Single) IC 2MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2MHz 8-SOIC

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ALD555SAL - 1016464-ALD555SAL - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ALD555SAL
1016464-ALD555SAL
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ALD555SAL 1016464-ALD555SAL
Manufacturer: Advanced Linear Devices Inc. Win Source Part Number: 1016464-ALD555SAL Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 12 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 1016464-ALD555SAL
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 12 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - 1014-1188-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
1014-1188-ND
Programmable Timers and Oscillators 1014-1188-ND
555 Type, Timer/Oscillator (Single) IC 2MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2MHZ Clock and Timing IC
689-ALD555SAL
2MHZ Clock and Timing IC 689-ALD555SAL
IC OSC SINGLE TIMER 2MHZ 8SOIC Product overview: ALD555SAL from Advanced Linear Devices, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ALD555SAL can be used for catalog matching and distributor lookup.

IC OSC SINGLE TIMER 2MHZ 8SOIC Product overview: ALD555SAL from Advanced Linear Devices, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ALD555SAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number ALD555SAL 1016464-ALD555SAL 1014-1188-ND 689-ALD555SAL
Product Name Single High Speed CMOS Timer Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ALD555SAL Programmable Timers and Oscillators 2MHZ Clock and Timing IC
Bus Interface CMOS CMOS, NMOS, TTL
Package Type SOIC; SOIC8 Surface Mount; 8-SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube
Supply Voltage 2 to 12 volts 2 to 12 volts 2 to 12 volts 2 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single High Speed Micropower Timer - ALD1502SAL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 12 volts
View Details
2 suppliers
Single CMOS Analog RC Timer - ALD7555SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 10 volts
View Details
2 suppliers
Single High Speed Micropower Timer - ALD1502PAL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 12 volts
View Details
2 suppliers
Dual High Speed Micropower Timer - ALD2502SBL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC14
Supply Voltage 2 to 12 volts
View Details
2 suppliers