The SiT9121AI-2D1-33E27.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2D1-33E27.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 27 MHz |
| Frequency Stability | 20 ppm |