The SiT9121 is a high-performance differential oscillator offering frequencies from 1 MHz to 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.6 ps over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling, operates from a 2.25 V to 3.63 V supply, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is qualified for industrial temperature range operation from -40°C to +85°C and meets MIL-STD-883F, JESD22, and MSL1 environmental standards. It is designed for applications including 10 GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9121AI-2C3-33E6.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 6 MHz |
| Frequency Stability | 50 ppm |