The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on temperature range. It supports LVPECL and LVDS output signaling and is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device operates over industrial (−40 to +85 °C) and extended commercial (−20 to +70 °C) temperature ranges, with a supply voltage range of 2.25 to 3.63 V, and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical and environmental robustness.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
135MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9121AI-2C2-33E135.000000 | 1473-SIT9121AI-2C2-33E135.000000-ND |
| Product Name | Differential Oscillators | Oscillators |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 6-SMD, No Lead |
| Frequency | 135 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |