The SiT9121 is a high-performance differential oscillator delivering frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm to ±50 ppm across industrial and extended commercial temperature ranges. It supports LVPECL and LVDS output signaling in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages, operates with supply voltages of 2.25 V to 3.63 V, and meets MIL-STD-883F, JESD22, and MSL1 standards for reliability.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2C1-25E65.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 65 MHz |
| Frequency Stability | 20 ppm |