The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with integrated LVPECL or LVDS outputs, offering RMS phase jitter as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth and frequency stability ranging from ±10 ppm to ±50 ppm across industrial and extended commercial temperature ranges. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, with a supply voltage range of 2.25 V to 3.63 V. The device complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and meets MSL1 moisture sensitivity ratings.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2BF-33N8.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 8 MHz |
| Frequency Stability | 10 ppm |