The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with optional LVPECL or LVDS outputs, offering as low as 0.6 ps RMS phase jitter and frequency stability down to ±10 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device supports supply voltages of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, and moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2BF-33N148.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 148 MHz |
| Frequency Stability | 10 ppm |