The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability down to ±10 ppm. It supports LVPECL and LVDS output signaling and is available in industry-standard 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm packages. Operating temperature ranges cover industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) environments. It operates with supply voltages of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9121AI-2B3-33N27.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 27 MHz |
| Frequency Stability | 50 ppm |