SiTime Corporation Oscillators SIT9121AI-2B2-25E80.000000T

Description
80MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
80MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9121AI-2B2-25E80.000000TTR-ND - DigiKey
Thief River Falls, MN, United States
80MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

80MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9121AI-2B2-25E80.000000TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK61E0-155M52SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillator Crystal - 510ACA40M0000AAG - Richardson RFPD
Specs
Frequency 40 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers