1 to 220 MHz, ±10 to ±50 ppm Differential XO
MEMS OSC XO 50.0000MHZ LVDS SMD
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9121AI-2B2-25E50.000000 | 1473-SIT9121AI-2B2-25E50.000000-ND |
| Product Name | Differential Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 50 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |