The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs, offering phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability from ±10 ppm to ±50 ppm across industrial and extended commercial temperature ranges. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 V to 3.63 V, includes enable and standby control via OE and ST pins, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9121AI-1DF-25E12.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 12 MHz |
| Frequency Stability | 10 ppm |