SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm. It supports LVPECL and LVDS output signaling, operates from 2.25 V to 3.63 V, and is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm industry-standard packages. It is qualified for industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, complies with MIL-STD-883F and JESD22 standards, and meets MSL1 moisture sensitivity level.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-1C3-33E96.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 96 MHz |
| Frequency Stability | 50 ppm |