The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with programmable precision, supporting LVPECL and LVDS output signaling. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with a supply voltage of 2.25 V to 3.63 V and maintains frequency stability from ±10 ppm to ±50 ppm across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. RMS phase jitter is specified as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 at 260 °C for solderability.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2DF-XXN69.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 69 MHz |
| Frequency Stability | 10 ppm |