The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability from ±10 ppm to ±50 ppm. It offers LVPECL or LVDS output signaling, operates from 2.25 V to 3.63 V, and is available in industry-standard 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm packages. The device supports industrial temperature range from -40°C to +85°C and extended commercial range from -20°C to +70°C. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, solderability, and is classified as MSL1 at 260°C.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2DF-25E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 10 ppm |