The SiT9121 is a high-performance differential oscillator generating frequencies between 1 MHz and 220 MHz with a phase jitter of 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability as low as ±10 ppm. It supports LVPECL and LVDS output signaling, operates from a supply voltage of 2.25 V to 3.63 V, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C, with a start-up time of 6 to 10 ms. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2D3-33E80.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 50 ppm |