The SiT9121 is a high-performance differential oscillator providing frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability down to ±10 ppm. It supports LVPECL and LVDS output signaling and operates from a supply voltage of 2.25 V to 3.63 V. The device is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. It is qualified for industrial temperature range (-40°C to +85°C) and extended commercial temperature range (-20°C to +70°C), and meets MIL-STD-883F and JESD22 standards for mechanical and environmental reliability.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2D2-25E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |