The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with up to six decimal place accuracy, available in LVPECL or LVDS output signaling. It operates with a supply voltage of 2.25 V to 3.63 V and offers frequency stability options from ±10 ppm to ±50 ppm over the industrial temperature range of -40°C to +85°C or extended commercial range of -20°C to +70°C. The device is housed in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It achieves 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz integration bandwidth and has a start-up time of 6 to 10 ms. The part meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2CF-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |