The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs, offering RMS phase jitter as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth and frequency stability ranging from ±10 ppm to ±50 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges and is available in industry-standard 3.2×2.5 mm, 5.0×3.2 mm, and 7.0×5.0 mm packages. The device operates from 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2C3-33E2.500000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 2.5 MHz |
| Frequency Stability | 50 ppm |