The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with accuracy to six decimal places, available in LVPECL or LVDS output formats. It offers frequency stability as low as ±10 ppm and maintains 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges and is housed in industry-standard 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm packages. Supply voltage ranges from 2.25 V to 3.63 V. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2C2-33E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |