The SiT9121 is a high-performance differential oscillator generating frequencies between 1 MHz and 220 MHz with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability as tight as ±10 ppm. It supports LVPECL and LVDS output signaling and is available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. Operating temperature ranges cover industrial (-40 to +85°C) and extended commercial (-20 to +70°C) conditions. Supply voltage options include 2.25 V to 3.63 V. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2BF-33E24.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 24 MHz |
| Frequency Stability | 10 ppm |