The SiT9121 is a high-performance differential oscillator offering frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability as low as ±10 ppm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 2.25 to 3.63 V and complies with MIL-STD-883F, JESD22, and MSL1 at 260°C for shock, vibration, temperature cycling, and moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9121AC-2BF-33E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 10 ppm |