The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS output signaling. It offers frequency stability as low as ±10 ppm and RMS phase jitter of 0.6 ps over a 12 kHz to 20 MHz bandwidth. The device operates from a supply voltage range of 2.25 V to 3.63 V and is available in industry-standard packages measuring 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm. It supports industrial temperature range from -40 °C to +85 °C and extended commercial range from -20 °C to +70 °C. The part meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2B3-33S200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |