The SiT9121 is a high-performance differential oscillator with an output frequency range of 1 MHz to 220 MHz, supporting LVPECL and LVDS signaling. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with a supply voltage of 2.25 V to 3.63 V and offers frequency stability options from ±10 ppm to ±50 ppm over the industrial temperature range of -40 °C to +85 °C and extended commercial range of -20 °C to +70 °C. RMS phase jitter is specified at 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F, JESD22, and MSL1 soldering standards. The part supports pin-controlled enable and standby functions with start-up and resume times of 6 ms to 10 ms.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2B3-33N108.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 108 MHz |
| Frequency Stability | 50 ppm |