The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.6 ps over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling types and is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. Operating temperature ranges are -40°C to +85°C for industrial and -20°C to +70°C for extended commercial use. The device operates on supply voltages of 2.25 V to 3.63 V, with start-up time of 6 to 10 ms and standby current under 100 µA.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9121AC-2B2-XXE135.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 25 ppm |