The SiT9121 is a high-performance differential oscillator providing frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm. It supports LVPECL and LVDS output types, operates from a supply voltage of 2.25 V to 3.63 V, and is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device is qualified for industrial temperature ranges from -40 °C to +85 °C and extended commercial ranges from -20 °C to +70 °C. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2B1-33S10.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 10 MHz |
| Frequency Stability | 20 ppm |