The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with frequency stability as low as ±10 ppm and ±0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It offers LVPECL and LVDS output signaling in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. Operating temperature ranges include industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) grades, with supply voltage options of 2.25 V to 3.63 V. The device meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and solderability, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-1DF-33E77.775552 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 77.78 MHz |
| Frequency Stability | 10 ppm |