The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It offers frequency stability as low as ±10 ppm and operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm, with a supply voltage range of 2.25 V to 3.63 V. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-1C2-25E156.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |