SiTime Corporation Differential Oscillators SiT9121AC-1BF-33E220.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with ±10 ppm frequency stability, supporting LVPECL and LVDS output signaling. It is available in industry-standard packages measuring 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm. The device operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards. Supply voltage options include 2.25-2.75 V and 2.97-3.63 V.

Datasheet Summary
Powered by GS/AI

The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with ±10 ppm frequency stability, supporting LVPECL and LVDS output signaling. It is available in industry-standard packages measuring 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm. The device operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards. Supply voltage options include 2.25-2.75 V and 2.97-3.63 V.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9121AC-1BF-33E220.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9121AC-1BF-33E220.000000
Differential Oscillators SiT9121AC-1BF-33E220.000000
1 to 220 MHz, ±10 to ±50 ppm Differential XO

1 to 220 MHz, ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9121AC-1BF-33E220.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 220 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1534AC-J5-DCC-00.001ECT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details