The SiT9121 is a high-performance differential oscillator offering output frequencies from 1 MHz to 220 MHz with frequency stability as low as ±10 ppm, available in LVPECL or LVDS signaling. It is housed in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, with a root-mean-square phase jitter of 0.6 ps across a 12 kHz to 20 MHz bandwidth. Supply voltage supports 2.25 V to 3.63 V, and it meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards for reliability.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-1B2-XXE96.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 96 MHz |
| Frequency Stability | 25 ppm |