The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. It supports LVPECL and LVDS output signaling, operates from a 2.25 V to 3.63 V supply, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycle, and solderability, and is rated for industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9121AC-1B2-33E25.000000 | 1473-SIT9121AC-1B2-33E25.000000-ND |
| Product Name | Differential Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 25 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |