The SiT9121 is a high-performance differential oscillator capable of generating frequencies from 1 MHz to 220 MHz with accuracy to six decimal places, supporting LVPECL and LVDS output signaling. It offers frequency stability as low as ±10 ppm and a random phase jitter of 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth. Available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, it operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device is powered by a supply voltage of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121A-B120001 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 20 ppm |