The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It features ±10 ppm frequency stability, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. Available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it supports supply voltages of 2.25 to 3.63 V. The device complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2DF-33E75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 10 ppm |