The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2DF-25S133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 10 ppm |