The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, operating at frequencies from 25 MHz to 212.5 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.6 ps over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, with operating temperature ranges of -40°C to +85°C (industrial) and -20°C to +70°C (extended commercial). The device operates from a supply voltage of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2D2-XXE200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |