SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating over industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 ppm, includes ±0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates on supply voltages of 2.25-3.63 V. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and supports MSL1 moisture sensitivity. The part meets JEDEC standards for solderability and thermal performance, with maximum junction temperatures up to 105°C for 85°C ambient operation.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2CF-33S166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 166 MHz |
| Frequency Stability | 10 ppm |