The SiT9120 is a standard frequency differential oscillator for applications requiring low jitter and tight frequency stability, supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 V to 3.63 V, offers frequency stability as low as ±10 ppm, and maintains 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is qualified for industrial temperature range (-40°C to +85°C) and extended commercial range (-20°C to +70°C). The oscillator meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2CF-25E166.666000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 167 MHz |
| Frequency Stability | 10 ppm |