The SiT9120 is a differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It operates with supply voltages of 2.25 V to 3.63 V and offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. Operating temperature ranges are -40°C to +85°C for industrial and -20°C to +70°C for extended commercial. Packages are available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Phase jitter is 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth. Start-up time is between 6 ms and 10 ms. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated at 260°C.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2CF-25E150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 150 MHz |
| Frequency Stability | 10 ppm |