SiTime Corporation Differential Oscillators SiT9120AI-2C3-33S133.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with frequency stability options of ±10, ±20, ±25, or ±50 ppm. The device has 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth and is available in industry-standard packages of 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. It supports supply voltages of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycle, solderability, and moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with frequency stability options of ±10, ±20, ±25, or ±50 ppm. The device has 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth and is available in industry-standard packages of 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. It supports supply voltages of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycle, solderability, and moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AI-2C3-33S133.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AI-2C3-33S133.000000
Differential Oscillators SiT9120AI-2C3-33S133.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AI-2C3-33S133.000000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 133 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0036.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0360 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.007830 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 50 ppm
View Details