The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering ±10 ppm frequency stability and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, operates from −40°C to +85°C industrial or −20°C to +70°C extended commercial temperature ranges, and is supplied with a 2.25 V to 3.63 V power supply. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2C3-33S100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |