SiTime Corporation Mems Oscillator, 200Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime SIT9120AI-2C2-25E200.000000X

Description
MEMS OSCILLATOR, 200MHZ, 5X3.2MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes
Datasheet
Description
MEMS OSCILLATOR, 200MHZ, 5X3.2MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Oscillator, 200Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime - 52AC6598 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 200Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime
52AC6598
Mems Oscillator, 200Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime 52AC6598
MEMS OSCILLATOR, 200MHZ, 5X3.2MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes

MEMS OSCILLATOR, 200MHZ, 5X3.2MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 52AC6598
Product Name Mems Oscillator, 200Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510AAA218M500CAGR - Richardson RFPD
Specs
Frequency 218 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers