The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability options of ±10, ±20, ±25, or ±50 ppm. It operates from 2.25 V to 3.63 V and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device meets industrial temperature range (-40°C to +85°C) and extended commercial range (-20°C to +70°C), and complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. First-year aging is ±2 ppm, and 10-year aging is ±5 ppm at 25°C.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2C1-25E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 20 ppm |