The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequency stability as low as ±10 ppm and RMS phase jitter of 0.6 ps over 12 kHz to 20 MHz bandwidth. It operates from 25 MHz to 212.5 MHz with supply voltages of 2.25 V to 3.63 V and supports industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2BF-XXE125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 10 ppm |