Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2B3-XXS75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |