The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm to ±50 ppm. It operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges and is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. Supply voltage ranges from 2.25 V to 3.63 V, with current consumption of up to 69 mA for LVPECL and 55 mA for LVDS. Compliance includes MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and MSL1 solderability rating.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2B3-XXE200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |