The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, featuring ±10 ppm frequency stability, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operating temperatures ranging from -40°C to +85°C for industrial use. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2B3-33S166.600000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 167 MHz |
| Frequency Stability | 50 ppm |