The SiT9120 is a differential frequency oscillator supporting LVPECL and LVDS outputs, with standard frequencies from 25 MHz to 212.5 MHz, and operate from a supply voltage of 2.25 V to 3.63 V. It offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The device provides 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, with start-up and resume times of 6 to 10 ms. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2B2-33E166.666000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 167 MHz |
| Frequency Stability | 25 ppm |