The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages, and frequency stability options of ±10, ±20, ±25, or ±50 ppm. It operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Supply voltage supports 2.25 to 3.63 V, and it meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1DF-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 10 ppm |