SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges with frequency stability as low as ±10 ppm and RMS phase jitter of 0.6 ps over 12 kHz to 20 MHz bandwidth. Supply voltage ranges from 2.25 V to 3.63 V, and it complies with MIL-STD-883F, JESD22, and MSL1 environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1D2-25E150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 25 ppm |