The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, with frequency options from 25 MHz to 212.5 MHz, and phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth. It operates with supply voltages of 2.25 V to 3.63 V and offers frequency stability options from ±10 ppm to ±50 ppm across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1D1-33E150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 20 ppm |