The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It operates with supply voltages of 2.25 V to 3.63 V and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial temperature range of -40°C to +85°C or extended commercial range of -20°C to +70°C. RMS phase jitter is specified as 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. Available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity. The part includes enable and standby modes with low current consumption.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1D1-25S125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |